EN
  • EN
  • DE

LM3700XCBP-290

Part No LM3700XCBP-290
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.9V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 9-VFBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3700
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342000-LM3700XCBP-290
Ultra Librarian 3D Model Ultra Librarian LM3700XCBP-290 CAD Model

Description

The LM3700XCBP-290 is a sophisticated microprocessor supervisory circuit designed by Texas Instruments to cater to the demanding needs of complex electronic systems. This device is engineered to provide precise monitoring and control functions that are crucial for maintaining the integrity and reliability of system operations.

Key Features

  • Voltage Monitoring: The LM3700XCBP-290 offers accurate voltage monitoring capabilities, ensuring that the system's power supply remains within specified thresholds, thus safeguarding sensitive components.
  • Reset Functionality: Equipped with a manual reset function, this device allows operators to easily initiate a system reset, facilitating quick recovery from fault conditions and ensuring minimal downtime.
  • Low Power Consumption: Designed for efficiency, the LM3700XCBP-290 consumes minimal power, making it an ideal choice for battery-operated devices and applications that require energy conservation.
  • High Accuracy: With its high-accuracy threshold detection, this supervisory circuit can detect even slight deviations from nominal operating conditions, triggering appropriate corrective actions when necessary.
  • Wide Operating Temperature Range: The LM3700XCBP-290 functions reliably across a broad temperature spectrum, ensuring consistent performance in diverse environmental conditions.

Applications

The versatility of the LM3700XCBP-290 makes it suitable for a wide array of applications. It is commonly utilized in systems where reliable voltage monitoring is critical, such as in:

  • Computers and Servers
  • Portable/Battery-Powered Electronics
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

Parameter Value
Supply Voltage Range 1.2V to 5.5V
Reset Threshold Voltage 2.93V (Typical)
Operating Temperature -40°C to +125°C
Package Type 8-Pin MSOP

The LM3700XCBP-290 from Texas Instruments represents a robust solution for system management, combining precision, efficiency, and versatility to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess