EN
  • EN
  • DE

LM3699YFQR

Part No LM3699YFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20.2mA 12-DSBGA (1.64x1.24)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFBGA, DSBGA
Case / Package 12-DSBGA (1.64x1.24)
Family Name LM3699
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM3699YFQRDKR, 296-40208-6, 296-LM3699YFQRCT-ND, 296-LM3699YFQRCT, 296-40208-2, 296-LM3699YFQRTR, 296-40208-1, LM3699YFQR-ND, 296-LM3699YFQRDKR-ND, -296-40208-1-ND, 296-40208-2-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877372-LM3699YFQR
Ultra Librarian 3D Model Ultra Librarian LM3699YFQR CAD Model

Description

The LM3699YFQR is a sophisticated illumination solution designed by Texas Instruments to cater to the demanding requirements of mobile device backlighting systems. This high-performance LED driver is engineered to provide a seamless and efficient control over the backlight brightness levels, thereby enhancing the user experience through superior display readability and power management.

Key Features

  • Adaptive Brightness Control: The LM3699YFQR integrates an ambient light sensing feature that automatically adjusts the backlight intensity in response to the surrounding light conditions, ensuring optimal visibility while conserving battery life.
  • Multi-Channel Capability: With its multi-channel output, this LED driver can support a wide array of LED configurations, making it an ideal choice for driving the backlights of high-resolution displays.
  • High Efficiency: The device boasts high efficiency with minimal power loss, contributing to extended battery life for portable devices.
  • Small Footprint: The LM3699YFQR comes in a compact form factor, which is highly beneficial for space-constrained applications such as smartphones and tablets.
  • Programmable Dimming: It features programmable dimming options, allowing for fine-grained control over the backlighting to match user preferences and applications.

Applications

The LM3699YFQR is particularly suitable for a variety of applications that require high-quality backlighting. This includes:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Navigation Systems
  • Other Handheld Devices

Technical Specifications

With a supply voltage range that accommodates the typical power systems of portable electronics, the LM3699YFQR is a versatile component that can be integrated into various product designs. Its thermal management features ensure reliability and longevity, even under high-load conditions.

Conclusion

The LM3699YFQR from Texas Instruments represents a cutting-edge solution for mobile device manufacturers seeking to enhance the visual performance and power efficiency of their products. Its combination of adaptability, efficiency, and control makes it an essential component for any high-end portable display application.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess