EN
  • EN
  • DE

LM3646EVM

Part No LM3646EVM
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL BOARD LED DRIVER LM3646 / LM3646 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Manufacturer Texas Instruments
Packaging Box
Outputs and Type 1, Non-Isolated
Features I2C
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part LM3646
Base Product Number LM3646
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-37867
Standard Package 1
Win Source Part Number 1320324-LM3646EVM
Ultra Librarian 3D Model Ultra Librarian LM3646EVM CAD Model

Description

The LM3646EVM from Texas Instruments is a comprehensive evaluation module designed for testing the capabilities and performance of the LM3646 dual-flash LED driver. This evaluation module (EVM) serves as a critical tool for designers and engineers looking to incorporate the LM3646 into their mobile device designs, particularly for enhancing camera flash functionalities in smartphones and tablets.

Key Features

  • Highly Integrated Solution: The LM3646EVM integrates a dual-flash LED driver capable of delivering a high current pulse to power up to two high-brightness LEDs, making it an ideal choice for portable applications that require strong illumination for camera flash.
  • Flexible Power Management: The module provides options for both I2C-compatible interface and hardware flash/strobe mode, offering versatility to meet different design requirements.
  • Adjustable Flash Current: Users can configure the flash current up to 1.5A per LED, which allows for optimal brightness levels tailored to specific application needs.
  • Torch Mode: The LM3646EVM supports a torch mode feature, which provides a constant current for video light applications, enhancing video quality in low-light conditions.
  • Safety Features: The EVM comes with built-in safety features including over-temperature protection, LED fault detection, and input voltage monitoring, ensuring reliable operation under various conditions.

Design and Development Support

The LM3646EVM is designed to accelerate the development process. It offers a user-friendly layout and access to all the necessary test points and jumpers for easy measurement and evaluation. The accompanying documentation provides detailed guidance on how to configure and utilize the EVM for optimal performance testing.

Applications

Primarily intended for use in mobile devices, the LM3646EVM is suitable for a wide range of applications that require high-intensity LED flash. This includes smartphones, tablets, digital cameras, and other portable devices where enhancing the quality of photos and videos in low-light conditions is a priority.

Overall, the LM3646EVM is a versatile and efficient solution for designers looking to evaluate the LM3646 dual-flash LED driver, providing a robust platform to test and optimize LED flash performance in their next-generation portable devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess