EN
  • EN
  • DE

LM3639AYFQR

Part No LM3639AYFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLT PWM 20DSBGA / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA, 750mA, 1.5A 20-DSBGA (2.04x1.78)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 40V
Current - Output / Channel 30mA, 750mA, 1.5A
Frequency 500kHz, 4MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA (2.04x1.78)
Base Product Number LM3639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3639AYFQR-ND,296-40204-6,296-40204-2,296-40204-1,-296-40204-1-ND
Standard Package 3,000
Win Source Part Number 979093-LM3639AYFQR
Ultra Librarian 3D Model Ultra Librarian LM3639AYFQR CAD Model

Description

The LM3639AYFQR is a highly integrated, flexible, and efficient solution for LED backlighting, brought to you by the renowned semiconductor manufacturer Texas Instruments (TI). This device is specifically designed to cater to the needs of medium-sized LCD displays which are commonly found in smartphones, tablets, and other portable electronics.

Key Features

  • Adjustable Brightness: The LM3639AYFQR offers a wide range of brightness levels, which can be adjusted via an I2C-compatible interface, ensuring optimal viewing in various lighting conditions.
  • High Efficiency: With an integrated boost converter, the device operates with high efficiency, which is crucial for battery-powered applications, prolonging the device's battery life.
  • Dual LED String Support: It can drive two LED strings independently, allowing for uniform backlighting across the display.
  • Small Footprint: The compact QFN package is designed for space-constrained applications, making it an ideal choice for sleek, modern electronics.
  • Thermal Protection: The built-in over-temperature protection ensures that the device and the system it is part of remain safe under abnormal thermal conditions.

Applications

The LM3639AYFQR is versatile in its applications, suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Other handheld devices with medium-sized LCD displays

Technical Specifications

The device operates over a wide input voltage range and provides a high level of integration, which minimizes the need for external components. It features an integrated boost converter, two independently controlled LED current sinks, and a built-in I2C interface for precise brightness control. The LM3639AYFQR is designed to be a robust solution for modern portable electronics, ensuring consistent performance and reliability.

Conclusion

With its combination of features, the LM3639AYFQR from Texas Instruments stands out as a top choice for designers looking to enhance the user experience of their products with superior display backlighting. Its integration, efficiency, and versatility make it an excellent component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess