EN
  • EN
  • DE

LM36010YKBR

Part No LM36010YKBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description FLASH DRIVER / Synchronous-Boost, Single-LED Flash Driver With 1.5-A High-Side Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 1.5A
Frequency 4MHz
Dimming No
Applications Mobile Communications
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813203-LM36010YKBR
Ultra Librarian 3D Model Ultra Librarian LM36010YKBR CAD Model

Description

Product Overview: LM36010YKBR by Texas Instruments

The LM36010YKBR is a compact, high-performance LED driver designed by Texas Instruments to cater to the growing demands of advanced lighting solutions. This device is particularly suitable for portable electronics that require controlled lighting, such as smartphones, tablets, and digital cameras. Its small form factor and efficient power management capabilities make it an ideal choice for designers looking to enhance the user experience with superior display backlighting or flash illumination.

The LM36010YKBR operates over a wide input voltage range and is capable of driving up to 1.5A through a single LED. The integrated boost converter is highly efficient and can manage the power conversion with minimal losses, ensuring extended battery life in portable applications. This LED driver also features an adaptive regulation method that maintains constant current to the LED, providing consistent brightness and improving the overall quality of the light output.

Safety is a priority with the LM36010YKBR, which includes built-in thermal protection and over-voltage protection to safeguard the device and the LED from potential damage. It also offers a programmable current limit and a soft-start mechanism to reduce inrush current, enhancing the reliability and lifespan of the product.

Flexibility is a key aspect of the LM36010YKBR's design. It supports both analog and PWM dimming methods, allowing for precise control over the brightness levels. This versatility makes it easy to integrate into various lighting schemes and user interfaces. Additionally, the device comes in a small, space-saving 10-pin YKBR DSBGA package, which is highly beneficial for space-constrained applications.

In summary, the LM36010YKBR by Texas Instruments is a sophisticated LED driver solution that combines efficiency, flexibility, and reliability. It provides designers with the capability to create innovative lighting applications that enhance the visual experience of the end-user while maintaining energy efficiency and protecting the integrity of the system.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3139 $50.2240
390+ $0.2576 $100.4640
605+ $0.2495 $150.9475
830+ $0.2415 $200.4450
1,075+ $0.2334 $250.9050
1,435+ $0.2093 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess