EN
  • EN
  • DE

LM35662A0YFFR

Part No LM35662A0YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827788-LM35662A0YFFR
Ultra Librarian 3D Model Ultra Librarian LM35662A0YFFR CAD Model

Description

The LM35662A0YFFR is a high-performance integrated circuit from Texas Instruments, renowned for its efficiency and reliability in various applications. This device is part of the LM3566 family, which is specifically designed to cater to the needs of power management and LED driver solutions.

Key Features

  • Adjustable Output Voltage: The LM35662A0YFFR allows for a customizable output voltage, providing flexibility for different power requirements.
  • High Efficiency: With an emphasis on energy conservation, this IC offers high efficiency, reducing power loss during operation.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Dimming Capabilities: This product supports smooth and flicker-free dimming, making it ideal for LED lighting applications that require varying light intensities.

Applications

The versatility of the LM35662A0YFFR makes it suitable for a wide array of applications. It is commonly used in:

  • LED Backlighting for LCD displays
  • Smartphone and Tablet illumination
  • General purpose power supply modules
  • Automotive interior and exterior lighting
  • Portable and battery-powered equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM35662A0YFFR is manufactured with precision and is subjected to rigorous testing to ensure it meets the industry standards for performance and durability.

Environmental Considerations

The LM35662A0YFFR is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring the reduction of hazardous substances in electronic components, making it a more environmentally friendly choice for electronic manufacturers.

Ordering Information

For ordering, the LM35662A0YFFR comes in a compact package, suitable for high-density PCB layouts. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Others
Lowest to $10.5937
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $6.4772
Others
Lowest to $0.1640
Others
Lowest to $0.4805
Others
Lowest to $0.0099
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess