EN
  • EN
  • DE

DS2490S+T&R

Part No DS2490S+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB
Interface 1-Wire®
Voltage - Supply 3V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number DS2490
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1136138-DS2490S+T&R
Ultra Librarian 3D Model Ultra Librarian DS2490S+T&R CAD Model

Description

The DS2490S+T&R from Maxim Integrated is a sophisticated USB to 1-Wire bridge device that facilitates the connection between USB ports on a host computer and 1-Wire networks. This product is an essential tool for developers and engineers who need to interface with 1-Wire devices such as temperature sensors, memory chips, and other microcontrollers in a variety of applications ranging from industrial control systems to environmental monitoring.

Key Features

  • USB Interface: Compliant with USB Specification 1.1, the DS2490S+T&R provides a full-speed USB interface at 12Mbps, ensuring quick and reliable communication with the host computer.
  • 1-Wire Communication: This bridge device supports standard and overdrive 1-Wire communication speeds, increasing versatility for different types of 1-Wire devices and network configurations.
  • Flexible Power Delivery: It has the capability to deliver controlled 1-Wire power for device activation and programming, including a strong pullup feature for EEPROMs and power delivery mode for 1-Wire power-hungry devices.
  • Enhanced Network Performance: The DS2490S+T&R includes an internal write cache to optimize the 1-Wire network performance, allowing for efficient data transactions and minimizing the communication overhead.

Applications

The DS2490S+T&R is suited for a wide range of applications, making it a versatile component for any developer's toolkit. Its applications include:

  • Industrial control systems
  • Environmental monitoring and data logging
  • Access control and asset tracking
  • Medical and scientific instrumentation

Product Packaging and Availability

The device is offered in a surface-mount package and is available on a Tape and Reel (T&R), which is ideal for automated assembly processes. This packaging ensures a streamlined manufacturing workflow, reducing manual handling and the potential for damage during the assembly process.

Conclusion

Maxim Integrated's DS2490S+T&R presents a robust solution for integrating USB and 1-Wire technologies, providing engineers with a reliable and efficient way to communicate with 1-Wire devices in a plethora of environments and applications. Its ease of use and comprehensive feature set make it an invaluable component for any project requiring USB to 1-Wire communication.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6912 $71.6912
2+ $58.8235 $117.6470
3+ $56.9853 $170.9559
4+ $55.1470 $220.5880
5+ $53.3088 $266.5440
7+ $47.7941 $334.5587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess