The LM3549SQ/NOPB is a high-performance, versatile LED driver from Texas Instruments, a leading global semiconductor company.
- Wide Input Voltage Range: Operates from a 2.7V to 5.5V input voltage range.
- High-Frequency Boost Converter: Provides a constant current to drive up to 8 white LEDs in series.
- Advanced Brightness Control Capability: Offers both analog and pulse width modulation (PWM) brightness control.
- Excellent Thermal Management: Features an internal thermal shutdown protection mechanism.
- Under-Voltage Lockout (UVLO): Shuts down the device when the input voltage falls below a predefined threshold.
- Compact Size: Packaged in a 24-pin LLP.
- RoHS Compliant: Free from hazardous substances.