EN
  • EN
  • DE

LM3519MKX-20

Part No LM3519MKX-20
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 20mA
Frequency 5.4MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1053882-LM3519MKX-20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3519MKX-20 CAD Model

Description

The LM3519MKX-20 is a high-performance, fixed-frequency, current-mode LED driver designed by Texas Instruments, tailored for efficient and compact mobile lighting solutions. This advanced semiconductor device is specifically engineered to meet the rigorous demands of portable applications, providing a reliable and robust source of power for high-brightness LEDs.

Key Features

  • Adjustable Output Voltage: The device supports a wide range of output voltages, making it versatile for various LED configurations.
  • High-Efficiency Operation: With its power-efficient design, the LM3519MKX-20 maximizes battery life, which is critical for portable devices.
  • Compact Size: The small form factor of the package allows for seamless integration into space-constrained applications.
  • Integrated Switch: The built-in power switch reduces external component count, contributing to a simplified circuit design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.

Applications

The LM3519MKX-20 is ideal for driving LEDs in a variety of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Other handheld devices requiring high-brightness LED backlighting

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Switch Current Limit Up to 20mA
Operating Frequency 1MHz (typical)
Package LLP-8

Overall, the LM3519MKX-20 from Texas Instruments stands out as a highly efficient, reliable, and space-saving solution for powering high-brightness LEDs in portable electronic devices. Its robust feature set and flexible application range make it an excellent choice for designers looking to enhance the visual performance and battery life of their products.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7227 $101.6393
90+ $1.6689 $150.2010
124+ $1.6150 $200.2600
161+ $1.5612 $251.3532
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess