EN
  • EN
  • DE

LM3503ITL-35/NOPB

Part No LM3503ITL-35/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual-Display Constant Current LED Driver with Analog Brightness Control | IC LED DRIVER RGLTR DIM 10DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 35V
Current - Output / Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFBGA, DSBGA
Supplier Device Package 10-TμSMD (1.9x2.07)
Family Part Number LM3503
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198960-LM3503ITL-35/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3503ITL-35/NOPB CAD Model

Description

The LM3503ITL-35/NOPB is a high-performance integrated circuit manufactured by Texas Instruments, designed for advanced power management applications. This component is tailored to meet the rigorous demands of modern electronic devices, providing a stable and efficient power supply solution.

Key Features

  • Voltage Regulation: The LM3503ITL-35/NOPB offers precise voltage regulation, ensuring devices operate within their optimal voltage ranges for enhanced performance and longevity.
  • Efficiency: With its high-efficiency design, this IC minimizes power loss and heat generation, contributing to the overall energy efficiency of the system it's integrated into.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating, enhancing reliability and safety.
  • Package: It comes in a compact, leadless package that is suitable for space-constrained applications while offering robustness and ease of integration into various designs.

Applications

The LM3503ITL-35/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics where efficient power management is critical, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3503ITL-35/NOPB is no exception. It is designed to meet the rigorous standards set by the industry, ensuring high reliability and performance. The "NOPB" designation indicates that the product is lead-free, making it compliant with environmental regulations and suitable for eco-friendly applications.

Technical Specifications

Parameter Value
Output Voltage 3.5V
Package / Case Micro SMD
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

For engineers and designers looking for a reliable power management solution, the LM3503ITL-35/NOPB from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1079 $52.8343
40+ $2.5501 $102.0040
61+ $2.4704 $150.6944
84+ $2.3907 $200.8188
109+ $2.3111 $251.9099
145+ $2.0720 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess