EN
  • EN
  • DE

LM3502SQ-25/NOPB

Part No LM3502SQ-25/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 600mA (Switch) 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name LM3502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3502SQ-25DKR, LM3502SQ-25/NOPBCT, LM3502SQ-25NOPBCT-ND, -LM3502SQ-25/NOPBCT-ND, LM3502SQ-25CT-ND, LM3502SQ-25CT-NDR, LM3502SQ-25NOPBTR, LM3502SQ-25TR-ND, LM3502SQ-25NOPBCT, LM3502SQ-25CT, LM3502SQ-25TR-NDR, LM3502SQ-25DKR-NDR, LM3502SQ-25/NOPBTR, LM3502SQ-25DKR-ND, *LM3502SQ-25, LM3502SQ-25/NOPBDKR, -LM3502SQ, LM3502SQ-25NOPBTR-ND, LM3502SQ-25, LM3502SQ-25TR, *LM3502SQ-25/NOPB, LM3502SQ-25NOPB, LM3502SQ25
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923144-LM3502SQ-25/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3502SQ-25/NOPB CAD Model

Description

The LM3502SQ-25/NOPB is a high-performance, adjustable output, current-mode, step-up DC-DC converter designed by Texas Instruments. This component is specifically engineered to drive white LEDs with a constant current. The device operates from an input voltage range of 2.7V to 5.5V, making it ideal for portable applications powered by a single-cell Lithium-Ion battery.

Key Features

  • Adjustable Output Voltage: The LM3502SQ-25/NOPB allows users to adjust the output voltage to suit their specific requirements, ensuring maximum flexibility for a variety of applications.
  • High Efficiency: With its current-mode operation and internal switch, the device provides a highly efficient solution for LED driving applications, minimizing power loss and maximizing battery life.
  • Constant Current Drive: The device ensures a stable and constant current, which is crucial for maintaining consistent brightness and color in LED applications.
  • Small Footprint: Housed in an LLP-10 package, the LM3502SQ-25/NOPB is designed for space-constrained applications, allowing for compact and efficient designs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The LM3502SQ-25/NOPB is suitable for a wide range of applications, particularly those that require high-quality LED backlighting. It is commonly used in:

  • Mobile phones and handheld devices
  • GPS units
  • Portable media players
  • Display backlighting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3502SQ-25/NOPB is no exception. This product is available in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental responsibility while maintaining the high standards of performance and durability that customers expect.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess