EN
  • EN
  • DE

LM34DH

Part No LM34DH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 32°F to 212°F
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±3°F
Testing Conditions 77°F
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 019159-LM34DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34DH CAD Model

Description

The LM34DH is a high-quality precision integrated circuit temperature sensor product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Temperature Sensor: Fahrenheit
  • Scale Factor: Linear +10.0mV/°F
  • Range: -50°F to +300°F
  • Power Supply Range: 5V to 30V
  • Package: TO-46 metal can package

You May Also Be Interested in

Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess