EN
  • EN
  • DE

LM3492QMH/NOPB

Part No LM3492QMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 50MA 20HTSSOP / Two-Channel Individual Dimmable LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 65V
Current - Output / Channel 50mA ~ 250mA
Frequency 200kHz ~ 1MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Part Number Series LM3492
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814340-LM3492QMH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3492QMH/NOPB CAD Model

Description

The LM3492QMH/NOPB is a highly integrated, flexible LED driver from Texas Instruments designed to meet the advanced requirements of modern lighting solutions. This innovative component integrates a boost controller and two independently controlled LED drivers into a compact, multi-channel system, suitable for powering a wide range of LED configurations.

Key Features

  • Versatile Power Management: The LM3492QMH/NOPB operates from an input voltage range of 4.5V to 65V, making it adaptable to a variety of power supplies and capable of driving up to 15 LEDs in series with a total output power of up to 65W.
  • Independent Channel Control: With two independently controlled dimming channels, it allows for precise brightness and color mixing, essential for applications requiring dynamic lighting conditions.
  • High Efficiency: Its integrated boost controller operates in Continuous Conduction Mode (CCM), providing high efficiency and reduced electromagnetic interference (EMI).
  • Thermal Protection: The device includes an over-temperature protection feature, which safeguards the LED driver from potential thermal damage.
  • Programmable Switching Frequency: Users can program the switching frequency of the device from 200kHz to 1MHz, providing design flexibility to optimize for efficiency or component size.

Applications

The LM3492QMH/NOPB is designed for a broad range of applications, including:

  • Automotive interior and exterior lighting
  • General illumination
  • Architectural and ambient lighting
  • LED backlighting systems

Quality and Reliability

This device is supplied in a 20-pin TSSOP package with exposed thermal pad. The "NOPB" suffix indicates that the product is offered in an eco-friendly "No Lead" (Pb-Free) package. The LM3492QMH/NOPB is designed to meet the rigorous standards of automotive applications, ensuring high reliability and performance under extreme conditions.

Conclusion

With its combination of integration, flexibility, and efficiency, the LM3492QMH/NOPB from Texas Instruments stands out as a top choice for developers and manufacturers looking to create advanced, energy-efficient lighting systems. Its robust design and comprehensive feature set make it an essential component for a wide range of LED driving applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess