EN
  • EN
  • DE

LM3492EVAL/NOPB

Part No LM3492EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3492
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 150mA
Outputs and Type 2 Non-Isolated Outputs
Voltage - Output 38V
Voltage - Input 9V ~ 16V
Contents Board(s)
Utilized IC / Part LM3492
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569088-LM3492EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3492EVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3447
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED7706
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3206
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61196
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM27961
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess