EN
  • EN
  • DE

LM3466MREVAL/NOPB

Part No LM3466MREVAL/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LM3466MR / LM3466 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 350mA
Outputs and Type 5, Non-Isolated
Voltage - Input 6 V ~ 70 V
Supplied Contents Board(s)
Utilized IC / Part LM3466
Win Source Part Number 778958-LM3466MREVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3466
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3466MREVAL/NOPB CAD Model

Description

The LM3466MREVAL/NOPB is an evaluation board designed by Texas Instruments to facilitate the testing and performance evaluation of the LM3466 LED driver and load share controller. This advanced tool is tailored for engineers, developers, and technologists who are seeking to optimize their LED lighting solutions.

Key Features

  • Integrated Load Share Controller: The LM3466 integrates a linear LED driver and load share controller that allows multiple LED strings to be connected in parallel, ensuring uniform brightness and enhancing reliability.
  • Wide Input Voltage Range: This evaluation board is capable of handling a broad input voltage range, making it suitable for a variety of LED lighting applications.
  • Efficient Thermal Management: The design of the LM3466MREVAL/NOPB includes features for superior thermal management, ensuring that the LEDs maintain optimal performance and longevity.
  • Flexibility: The board is designed to be flexible, accommodating different LED configurations and allowing for easy experimentation with different setups.

Applications

The LM3466MREVAL/NOPB is ideal for a range of lighting applications, including but not limited to:

  • High bay lighting
  • Street lighting
  • Commercial lighting
  • Residential lighting

Technical Specifications

At the heart of the evaluation board is the LM3466 LED driver, which is designed for high efficiency and performance. The technical specifications of the board include:

  • Input voltage: Suitable for a wide range
  • Output current: Configurable for various LED string requirements
  • Parallel configuration: Ensures load sharing among multiple LED strings

Package Contents

The LM3466MREVAL/NOPB evaluation board package from Texas Instruments comes with:

  • The evaluation board itself
  • Detailed documentation for setup and use
  • Supporting software for performance tuning and monitoring (where applicable)

With its robust feature set and comprehensive support materials, the LM3466MREVAL/NOPB evaluation board is an essential tool for professionals looking to push the boundaries of LED lighting efficiency and performance.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess