EN
  • EN
  • DE

LM3433SQ-14AEV/NOPB

Part No LM3433SQ-14AEV/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR LM3433SQ-14A / LM3433 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 20A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input -9 V ~ -14 V
Supplied Contents Board(s)
Utilized IC / Part LM3433
Win Source Part Number 778953-LM3433SQ-14AEV/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM3433
Introduction Date October 01, 2007
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3433SQ-14AEV/NOPB CAD Model

Description

The LM3433SQ-14AEV/NOPB is a highly integrated, flexible LED driver from Texas Instruments, designed to meet the demanding requirements of high-power LED lighting systems. This device is specifically engineered to provide a constant current source to ensure uniform brightness and extend the life of LEDs. Its robust design and advanced features make it an ideal choice for a wide range of applications including architectural, commercial, and industrial lighting.

Key Features

  • Adaptive Constant On-Time (ACOT) Architecture: This innovative architecture enables fast transient response and requires minimal external components, simplifying the design and reducing the overall bill of materials.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for use in various lighting setups and compatible with different power supplies.
  • Integrated MOSFET: An internal low RDS(on) N-channel MOSFET enhances efficiency and reduces external component count, contributing to a more compact design.
  • Thermal Management: The LM3433SQ-14AEV/NOPB features thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to excessive heat.
  • Digital and Analog Dimming: The driver supports both digital and analog dimming capabilities, offering precise control over the lighting output and enabling energy savings.

Applications

The flexibility and high performance of the LM3433SQ-14AEV/NOPB make it suitable for a variety of LED lighting applications, including:

  • Street and Area Lighting
  • Commercial Indoor and Outdoor Lighting
  • High Bay and Low Bay Industrial Lighting
  • Stage and Theater Lighting
  • Emergency Vehicle and Beacon Lighting

With its advanced features and proven reliability, the LM3433SQ-14AEV/NOPB from Texas Instruments is a top choice for designers seeking a high-quality, adaptable LED driver solution. Whether for new designs or upgrading existing lighting systems, this device offers the performance and flexibility needed to meet the challenges of modern LED lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess