EN
  • EN
  • DE

AD7401AYRWZ-RL

Part No AD7401AYRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Isolated Module
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008118-AD7401AYRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7401AYRWZ-RL CAD Model

Description

Analog Devices AD7401AYRWZ-RL Isolated Sigma-Delta Modulator

The AD7401AYRWZ-RL from Analog Devices Inc. is a high-performance, second-order, isolated sigma-delta modulator that converts an analog input signal into a high-speed, one-bit data stream. This component is specifically designed for the accurate digitization of high-frequency, wide dynamic range signals. It is particularly well-suited for applications in industrial data acquisition systems, such as motor control, power quality monitoring, and process control where reliable isolation is essential.

This modulator operates over a wide supply voltage range and features a differential input, capable of interfacing with a variety of sensors and transducers. The AD7401AYRWZ-RL provides a robust isolation barrier capable of withstanding voltages up to 5 kV RMS, which ensures that the data and control paths across the isolation barrier are protected from high common-mode transient voltages.

The device incorporates Analog Devices' iCoupler® technology, which combines high-speed CMOS and monolithic air-core transformer technology, eliminating the need for bulky optocouplers or other discrete isolation components. This technology enables the AD7401AYRWZ-RL to offer a compact, integrated solution that simplifies design, reduces board space, and enhances overall system reliability.

Key features of the AD7401AYRWZ-RL include:

  • Second-order sigma-delta modulator with a one-bit data stream output
  • Wide analog input range suitable for direct sensor interfacing
  • High isolation voltage rating (5 kV RMS)
  • High common-mode transient immunity
  • Integrated iCoupler isolation technology
  • Wide operating temperature range
  • Compact 16-lead SOIC package with increased creepage

With its high level of integration and performance, the AD7401AYRWZ-RL is an ideal choice for designers looking to improve system performance and reliability in harsh electrical environments. The part is also available in a reel (RL) format, which facilitates efficient handling and manufacturing for high-volume production.

For detailed specifications, application notes, and support resources, designers are encouraged to visit the Analog Devices website or contact their local Analog Devices sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2453 $50.9436
29+ $3.4833 $101.0157
45+ $3.3745 $151.8525
62+ $3.2656 $202.4672
80+ $3.1568 $252.5440
106+ $2.8302 $300.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess