EN
  • EN
  • DE

LM3432SQ/NOPB

Part No LM3432SQ/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN / LED Driver 72 Segment 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 6V
Voltage Supply MAX 40V
Voltage - Output 80V
Output Current per Channel 40mA
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 778952-LM3432SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3432SQ/NOPB
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3432SQ/NOPB CAD Model

Description

The LM3432SQ/NOPB, crafted by the renowned Texas Instruments, is a highly integrated, flexible, and efficient solution for driving high-power LEDs. This sophisticated device is specifically engineered to cater to the demanding needs of a wide range of lighting applications, including architectural, display backlighting, and general illumination.

Key Features

  • High Efficiency: The LM3432SQ/NOPB boasts an impressive efficiency rating, ensuring minimal power loss during operation and making it an eco-friendly choice for energy-conscious applications.
  • Adjustable Output Current: Users can tailor the output current to their specific requirements, providing maximum flexibility and precision in controlling the brightness of the connected LEDs.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different environments.
  • Thermal Protection: With built-in thermal shutdown protection, the LM3432SQ/NOPB is safeguarded against overheating, thereby enhancing its reliability and longevity.
  • Compact Footprint: The device comes in a space-saving 24-lead WQFN package, making it an ideal choice for applications where board space is at a premium.

Applications

The versatility of the LM3432SQ/NOPB extends to a multitude of applications, including:

  • LED Backlighting for TVs and Monitors
  • Automotive Lighting Systems
  • General Purpose LED Illumination
  • Portable and Battery-powered Lighting Solutions

Quality and Reliability

As with all Texas Instruments products, the LM3432SQ/NOPB is manufactured to the highest standards of quality and reliability. The device is offered in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental responsibility and customer health.

Whether you are developing cutting-edge LED lighting solutions or looking to upgrade existing systems, the LM3432SQ/NOPB offers a combination of performance, efficiency, and versatility that is hard to match. Its robust design and comprehensive feature set make it a top choice for engineers and designers seeking to harness the power of LED technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess