EN
  • EN
  • DE

LM3431QMHX/NOPB

Part No LM3431QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 3-Channel Constant Current LED Driver with Integrated Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 3
Voltage Supply MIN 4.5V
Voltage Supply MAX 36V
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 731979-LM3431QMHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3431
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3431QMHX/NOPB CAD Model

Description

Product Overview: LM3431QMHX/NOPB

The LM3431QMHX/NOPB is a sophisticated, high-frequency, constant-current controller for LED illumination from Texas Instruments. It is designed to drive multiple strings of high-brightness LEDs efficiently and with high precision. This product is part of the LM3431 family and comes in a 20-pin TSSOP package, offering a compact solution for advanced LED lighting systems.

Key Features

  • High Efficiency: The LM3431QMHX/NOPB operates with a high switching frequency that allows for smaller external components, resulting in a highly efficient LED driver circuit with a reduced footprint.
  • Adjustable Output Current: Users can set the output current to a desired level to drive LEDs with varying requirements, ensuring versatility across different lighting applications.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for a variety of power supplies and capable of maintaining consistent LED brightness under varying input conditions.
  • Thermal Protection: It incorporates thermal shutdown protection, which safeguards the device and the LEDs from potential damage due to excessive heat.
  • PWM Dimming Capability: The LM3431QMHX/NOPB supports pulse-width modulation (PWM) dimming, which allows for precise control over LED brightness levels without compromising color or light quality.

Applications

The LM3431QMHX/NOPB is ideal for a wide range of lighting applications, including:

  • Automotive lighting systems
  • Backlighting for LCD displays
  • General illumination for commercial and residential spaces
  • Street and area lighting
  • Portable and emergency lighting

Quality and Reliability

As a product from Texas Instruments, the LM3431QMHX/NOPB is manufactured to high-quality standards, ensuring reliability and performance in demanding environments. The device is also RoHS compliant and lead-free, adhering to environmental regulations and allowing for use in a wide range of markets.

Part Number Explanation

The part number LM3431QMHX/NOPB breaks down as follows:

  • LM3431: The product family and base part number.
  • QM: Indicates the quality level and temperature grade.
  • HX: The package code for a 20-pin TSSOP.
  • NOPB: Stands for "No Lead / Pb-Free," indicating the product's compliance with RoHS standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess