EN
  • EN
  • DE

LMH0395SQX/NOPB

Part No LMH0395SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer | IC EQUALIZER DUAL CABLE 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Amplifier
Interface SPI Serial
Supply Voltage (V) 2.375V ~ 2.625V
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Style SMD
Family Part Number LMH0395
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201413-LMH0395SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0395SQX/NOPB CAD Model

Description

Product Overview: LMH0395SQX/NOPB

The LMH0395SQX/NOPB from Texas Instruments is a high-performance, adaptive cable equalizer designed to support SDI video signals. This advanced integrated circuit is engineered to extend the reach of high-definition video over coaxial cable, making it an essential component for broadcast video systems, professional video equipment, and high-definition video surveillance systems.

With its ability to equalize up to 150 meters of cable at 3G-SDI rates, the LMH0395SQX/NOPB ensures that your video signals maintain their integrity even over long distances. It supports a wide range of data rates from 143 Mbps to 2.97 Gbps, making it versatile for various SDI formats, including SMPTE 424M, SMPTE 292M, and SMPTE 259M-C. This capability allows the product to handle different video resolutions from standard definition (SD) to high definition (HD) and even 1080p full HD video.

The device is housed in a compact 16-pin WQFN package, which is ideal for space-constrained applications. The LMH0395SQX/NOPB also features an integrated cable driver that can be bypassed, offering flexibility in system design. Its programmable output swing and pre-emphasis enable it to drive a variety of cable types and lengths.

For ease of use, the LMH0395SQX/NOPB includes an integrated signal detection feature, which provides a robust method for determining the presence of an input signal without the need for an external comparator. This simplifies the design and reduces the component count in your system.

The product operates over a wide temperature range and has a single 3.3V power supply, which helps in reducing power consumption. Additionally, the LMH0395SQX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility.

In summary, the LMH0395SQX/NOPB is a feature-rich, high-quality adaptive cable equalizer that offers exceptional performance for professional video applications. Its ability to support various SDI rates and formats, coupled with its integrated features, makes it a versatile and reliable choice for extending the reach of your video signals.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1425 $90.2850
3+ $37.0400 $111.1200
5+ $35.8825 $179.4125
6+ $34.7250 $208.3500
8+ $33.5675 $268.5400
10+ $30.0950 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess