EN
  • EN
  • DE

LM3429Q1MH

Part No LM3429Q1MH
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case TSSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714858-LM3429Q1MH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3429Q1MH CAD Model

Description

The LM3429Q1MH is a versatile and high-performance LED driver integrated circuit produced by Texas Instruments. Designed to efficiently manage power for high-brightness LEDs, this device is an ideal solution for a wide range of applications, including automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Adjustable Output Current: The LM3429Q1MH allows for precise control over the output current, enabling consistent brightness and protection for LEDs.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 42V, the device is flexible for use with various power supplies and battery configurations.
  • High-Efficiency Operation: The LED driver is designed for high efficiency, which reduces power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs without affecting color or causing flickering.
  • Thermal Protection: The LM3429Q1MH includes thermal shutdown protection to prevent damage from overheating, ensuring reliable performance and a long operational lifespan.

Applications

  • Automotive lighting systems such as headlights, tail lights, and interior lights
  • Architectural and general LED illumination
  • Industrial and commercial lighting fixtures
  • Portable and emergency lighting solutions

The LM3429Q1MH is housed in a power-enhanced 16-pin TSSOP package, making it compact and easy to integrate into various designs. Its robust construction and automotive qualification (Q1) make it a reliable choice for demanding environments.

Overall, the LM3429Q1MH from Texas Instruments represents a high-quality, efficient, and flexible solution for driving high-brightness LEDs in a multitude of applications. It is a testament to Texas Instruments' commitment to providing innovative and reliable components for the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2799 $50.1578
47+ $2.1357 $100.3779
73+ $2.0635 $150.6355
105+ $1.9192 $201.5160
136+ $1.8471 $251.2056
170+ $1.7749 $301.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,383 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess