EN
  • EN
  • DE

ADG433BR

Part No ADG433BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 24Ohm
Channel-to-Channel Matching (ΔRon) 1.2Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG433
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140230-ADG433BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG433BR CAD Model

Description

ADG433BR: A High-Performance Analog Switch by Analog Devices Inc.

The ADG433BR is a monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This versatile component, designed and manufactured by the renowned Analog Devices Inc., is well-suited for a wide range of applications, including communication systems, data acquisition, and audio signal routing. Its robust design ensures reliability and high performance in various electronic circuits.

Key Features and Benefits

  • Low On-Resistance: The ADG433BR boasts a low on-resistance (RON) typically around 35 ohms, which minimizes signal attenuation and ensures efficient signal transmission.
  • Low Power Consumption: It operates with a single power supply ranging from +12V to +30V or a dual power supply from ±5V to ±15V, making it an energy-efficient choice for battery-operated devices.
  • Fast Switching Times: With tON of 175 ns and tOFF of 145 ns, the ADG433BR delivers quick response times, essential for high-speed data processing and real-time applications.
  • High Signal Integrity: The device is designed to offer high signal integrity with low crosstalk and off-isolation, which is crucial for maintaining the quality of the transmitted signals.
  • Extended Temperature Range: The ADG433BR operates effectively over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADG433BR is versatile and can be used in various applications, including:

  • Relay replacement
  • Audio and video signal routing
  • Automatic test equipment
  • Data acquisition systems
  • Battery-powered systems
  • Sample and hold systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG433BR is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. With its robust design and tested reliability, the ADG433BR is an excellent choice for designers looking for a high-performance analog switch that can handle both precision and demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6325 $58.1200
34+ $3.3992 $115.5728
53+ $3.2814 $173.9142
76+ $3.0469 $231.5644
99+ $2.9302 $290.0898
124+ $2.8124 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess