EN
  • EN
  • DE

LM3423Q0MH/NOPB

Part No LM3423Q0MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 20-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name LM3423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3423Q0MH, -LM3423Q0MH-NDR, LM3423Q0MH-ND, LM3423Q0MHNOPB
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923142-LM3423Q0MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3423Q0MH/NOPB CAD Model

Description

Product Overview: LM3423Q0MH/NOPB by Texas Instruments

The LM3423Q0MH/NOPB is a highly versatile N-channel MOSFET controller designed for driving high-power LEDs in a variety of lighting applications. Manufactured by Texas Instruments, this advanced controller is part of their extensive portfolio of power management solutions. The device is ideal for applications requiring efficient control of LED arrays, including automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Wide Input Voltage Range: The LM3423Q0MH/NOPB operates over a broad input voltage range, making it suitable for a variety of power supply conditions and ensuring compatibility with multiple LED configurations.
  • Adjustable Output Current: Users can set the output current to ensure precise control over the brightness and performance of the connected LEDs, which is critical for consistent lighting applications.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the system from overheating and potential damage.
  • Pulse-Width Modulation (PWM) Dimming: It supports PWM dimming, which allows for a wide range of brightness levels and can contribute to energy savings and longer LED life.
  • Protection Features: The LM3423Q0MH/NOPB incorporates under-voltage lockout, over-voltage protection, and short-circuit protection, enhancing the reliability and safety of the lighting system.

Applications

This MOSFET controller is suitable for a multitude of applications that require high-brightness LED driving capabilities:

  • Automotive exterior and interior lighting
  • Street and area lighting
  • Commercial and residential architectural lighting
  • Portable and emergency lighting
  • Signage and display backlighting

Quality and Reliability

The LM3423Q0MH/NOPB is designed with the quality and reliability Texas Instruments is known for. The device is available in a thermally enhanced, space-saving 20-pin TSSOP package. Its lead-free and RoHS-compliant construction ensures that it meets current environmental standards, making it a responsible choice for modern electronic designs.

With its combination of flexibility, advanced features, and robust protection mechanisms, the LM3423Q0MH/NOPB is an excellent choice for designers looking to create efficient and reliable high-power LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4545 $59.4545
3+ $48.7832 $146.3496
4+ $47.2588 $189.0352
5+ $45.7343 $228.6715
6+ $44.2098 $265.2588
8+ $39.6364 $317.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess