EN
  • EN
  • DE

LM3420AM5-4.2

Part No LM3420AM5-4.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LIION BAT CHRG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.2V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053798-LM3420AM5-4.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420AM5-4.2 CAD Model

Description

The LM3420AM5-4.2 is a precision battery management component from Texas Instruments, specifically designed for the meticulous charging and maintenance of lithium-ion batteries. This integrated circuit is tailored to ensure that single-cell lithium-ion batteries operate within their safe voltage range, providing a reliable solution for portable electronic devices that demand consistent power management.

Key Features

  • Voltage Precision: The LM3420AM5-4.2 boasts a high-accuracy voltage regulation of 4.2V, which is critical for the longevity and efficiency of lithium-ion batteries.
  • Charge Control: It offers charge control features that include pre-charge conditioning, which can extend battery life and performance.
  • Low Power Consumption: This device is designed to be energy-efficient, with a low quiescent current that minimizes power drain when in standby mode.
  • Protection Features: The LM3420AM5-4.2 includes various protection mechanisms such as overcurrent protection, temperature monitoring, and under-voltage lockout, ensuring safe operation under different conditions.

Applications

The versatility of the LM3420AM5-4.2 makes it an ideal choice for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and digital cameras
  • Medical devices requiring reliable battery management
  • Handheld industrial and professional equipment
  • Uninterruptible power supplies (UPS) for critical systems

Technical Specifications

Parameter Value Output Voltage 4.2V Operating Temperature Range -40°C to +85°C Package Type SOT-23-5 Quiescent Current Low

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3420AM5-4.2 is no exception. Manufactured under stringent conditions, this product is designed to meet the high standards of performance and reliability that users expect from Texas Instruments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5811 $55.3385
80+ $1.2974 $103.7920
120+ $1.2568 $150.8160
165+ $1.2163 $200.6895
215+ $1.1757 $252.7755
285+ $1.0541 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess