EN
  • EN
  • DE

LM3411M5X-3.3

Part No LM3411M5X-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator/Driver | IC VREF SHUNT 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±1%
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 150μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198809-LM3411M5X-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3411M5X-3.3 CAD Model

Description

Overview of Texas Instruments LM3411M5X-3.3

The LM3411M5X-3.3 is a high-performance voltage regulator from Texas Instruments, designed to offer a fixed output voltage of 3.3 volts. This device is part of the LM3411 series and is known for its reliability and efficiency, making it an ideal choice for a wide range of applications that require a stable power supply. The compact SOT-23 package makes it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: The LM3411M5X-3.3 provides a stable 3.3V output, which is crucial for powering sensitive electronic components that require precise voltage levels.
  • High Efficiency: This voltage regulator is designed to maintain high efficiency across a wide range of operating conditions, minimizing power loss and heat generation.
  • Low Dropout: The low dropout feature ensures that the regulator maintains output voltage regulation even when the input voltage is very close to the output voltage, providing flexibility in power supply design.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing its longevity and reliability.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the connected load in case of a short circuit or excessive power draw.

Applications

The LM3411M5X-3.3 is versatile and can be implemented in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Management Systems
  • Embedded Systems
  • Automotive Applications

Technical Specifications

Parameter Value Output Voltage 3.3V Package Type SOT-23 Operating Temperature Range -40°C to +125°C

With its comprehensive set of features, the Texas Instruments LM3411M5X-3.3 voltage regulator stands out as a robust solution for ensuring a consistent power supply to your electronic circuits. Its small footprint and industry-standard package make it easy to integrate into your designs without compromising on performance or reliability.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3945 $51.2850
310+ $0.3237 $100.3470
480+ $0.3136 $150.5280
660+ $0.3035 $200.3100
855+ $0.2934 $250.8570
1,145+ $0.2630 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess