EN
  • EN
  • DE

LM3409QHVMY/NOPB

Part No LM3409QHVMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PFET Buck Controller for High Power LED Drivers | IC LED DRIVER CTRLR DIM 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 75V
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number LM3409
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198774-LM3409QHVMY/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3409QHVMY/NOPB CAD Model

Description

Product Overview: LM3409QHVMY/NOPB

The LM3409QHVMY/NOPB is a highly versatile and efficient LED driver integrated circuit (IC) from Texas Instruments, designed specifically for driving high power, high brightness LEDs. This robust device operates in a constant off-time mode and offers a PWM (Pulse Width Modulation) dimming capability, making it ideal for a wide range of lighting applications, including architectural, automotive, commercial, and industrial lighting systems.

Key Features and Benefits:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 75V, accommodating a variety of power supplies and ensuring consistent performance across different voltage levels.
  • High Efficiency: With its advanced constant off-time control method, the LM3409QHVMY/NOPB achieves high efficiency in LED driving, reducing power loss and heat generation, which is crucial for maintaining the longevity of LED systems.
  • PWM Dimming: The IC features PWM dimming, which allows for precise control over the brightness levels of the LEDs, enhancing the flexibility and dynamic control of lighting solutions.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage to the IC and connected LEDs due to overheating.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, optimizing performance and compatibility with different types of LEDs and system designs.
  • Compact Packaging: The LM3409QHVMY/NOPB comes in a small-outline, no-lead (SON) package, allowing for a compact footprint on printed circuit boards (PCBs) and making it suitable for space-constrained applications.

Applications:

The versatility of the LM3409QHVMY/NOPB makes it suitable for a multitude of applications. It can be used in:

  • Automotive front and rear lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Display backlighting
  • General illumination

With its combination of efficiency, flexibility, and reliability, the LM3409QHVMY/NOPB from Texas Instruments stands out as a top choice for designers and engineers looking to create advanced LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5662 $54.8170
80+ $1.2851 $102.8080
125+ $1.2449 $155.6125
170+ $1.2048 $204.8160
215+ $1.1646 $250.3890
290+ $1.0441 $302.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,380 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess