EN
  • EN
  • DE

LM3409HVMY

Part No LM3409HVMY
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 10MSOP / LED Driver 2000uA Supply Current 10-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 75V
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 090250-LM3409HVMY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in LED Lighting, Automotive, Industrial
Family Name LM3409HV
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3409HVMY CAD Model

Description

The LM3409HVMY is an advanced and highly sophisticated product from the renowned technology company, Texas Instruments.

  • Device Type: P-channel MOSFET controller
  • Application: Step-down (buck) current regulators, LED driving
  • Input Voltage Range: 6V to 75V
  • Reference Voltage: 200mV
  • Switching Frequency: Adjustable
  • Protection: Thermal shutdown
  • Current Sense: Low-side
  • Frequency: Adjustable up to 1MHz
  • Current Limit: Cycle-by-cycle
  • Package: 10-pin VSON

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9905 $54.4775
110+ $0.9278 $102.0580
170+ $0.8965 $152.4050
240+ $0.8338 $200.1120
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess