EN
  • EN
  • DE

KTC3531T-GR-RTK/P

Part No KTC3531T-GR-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827041-KTC3531T-GR-RTK/P
Ultra Librarian 3D Model Ultra Librarian KTC3531T-GR-RTK/P CAD Model

Description

The KTC3531T-GR-RTK/P is an NPN Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-frequency amplification and switching applications.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost weak signals.
  • Oscillators: Employed in oscillator circuits to generate stable and reliable signals.
  • Mixers: Utilized in mixer circuits to combine different frequency signals.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds, such as digital logic circuits.
  • VHF/UHF Applications: Used in VHF (Very High Frequency) and UHF (Ultra High Frequency) communication devices.

Features

  • High Transition Frequency (fT): Enables high-frequency operation for optimal performance.
  • Low Noise Figure: Minimizes noise in amplifier circuits for clear signal amplification.
  • High Power Gain: Provides significant power gain for efficient signal amplification.
  • Small Package: Compact size for space-saving designs.
  • RoHS Compliant: Environmentally friendly, conforming to RoHS standards.

Benefits

  • Improved Signal Reception: Enhances the quality and strength of received signals in RF applications.
  • Stable Oscillation: Ensures consistent and reliable signal generation in oscillator circuits.
  • Efficient Frequency Conversion: Provides accurate frequency mixing in mixer circuits.
  • Fast Switching Speeds: Enables high-speed switching in digital logic applications.
  • Environmentally Responsible: Meets RoHS environmental compliance standards.

Additional Details

The KTC3531T-GR-RTK/P typically features a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) rating of around 100mA, and a high transition frequency (fT) in the GHz range. It is commonly packaged in a small SOT-23 or similar surface-mount package. The 'GR' designation usually indicates a specific hFE (DC current gain) classification. Proper impedance matching is crucial for optimal performance in RF applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess