EN
  • EN
  • DE

LM3407EVAL/NOPB

Part No LM3407EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3407
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 350mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 4.5V
Features Dimmable
Voltage - Input 4.5V ~ 30V
Contents Board(s)
Utilized IC / Part LM3407
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569255-LM3407EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3407EVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM3406
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP8555
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3665
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP8557I
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR LM3642
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCL30105
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess