EN
  • EN
  • DE

LM339LVQPWRQ1

Part No LM339LVQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC POWER / Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns (Typ)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM339LVQPWRQ1TR
Standard Package 2,000
Win Source Part Number 1319867-LM339LVQPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM339LVQPWRQ1 CAD Model

Description

The LM339LVQPWRQ1 from Texas Instruments is a high-performance, low-voltage quad differential comparator designed to operate over a wide range of voltages, from 2.7 V to 5.5 V. This automotive-grade device is created to meet the stringent requirements of the automotive industry and is commonly used in control systems, sensor interfaces, and other critical applications where reliability and precision are paramount.

Key Features

  • Low Voltage Operation: This comparator operates at low voltages, making it suitable for battery-powered and portable applications.
  • Quad Comparators: The device includes four independent comparators, providing flexibility and reducing the number of components required in a circuit.
  • Wide Operating Temperature Range: The LM339LVQPWRQ1 is designed to function over a broad temperature range, making it ideal for automotive and industrial environments.
  • Low Input Bias Current: The low input bias current minimizes the error in applications that have high source impedances.
  • Open Collector Outputs: The open collector outputs allow for wired-AND connections and provide the ability to interface with different voltage levels.
  • Automotive Qualifications: This component meets the AEC-Q100 standards for automotive reliability and performance.

Applications

The LM339LVQPWRQ1 is versatile and can be used in various applications within the automotive sector and beyond. These applications include:

  • Engine control units
  • Body control modules
  • Powertrain systems
  • Battery management systems
  • Alarm and security systems
  • Industrial process control
  • Logic voltage translation

Package and Quality

The LM339LVQPWRQ1 is offered in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The device is also RoHS compliant and supports a lead-free manufacturing process, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust design and comprehensive features, the LM339LVQPWRQ1 is an excellent choice for designers looking for a reliable and versatile comparator solution for their automotive or industrial applications.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8078 $52.5070
155+ $0.6628 $102.7340
235+ $0.6421 $150.8935
325+ $0.6214 $201.9550
420+ $0.6007 $252.2940
560+ $0.5386 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess