EN
  • EN
  • DE

LM336Z-2.5/LFT7

Part No LM336Z-2.5/LFT7
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±4%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 400 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372467-LM336Z-2.5/LFT7
Ultra Librarian 3D Model Ultra Librarian LM336Z-2.5/LFT7 CAD Model

Description

LM336Z-2.5/LFT7 Voltage Reference Diode

The LM336Z-2.5/LFT7 is a precision 2.5V shunt regulator diode designed by Texas Instruments to offer a stable reference voltage for a wide array of applications. This high-quality component is engineered to ensure ease of use and reliability for designers and engineers seeking an accurate voltage reference in their electronic circuits.

With its ability to operate with a dynamic impedance of merely 1Ω, the LM336Z-2.5/LFT7 provides an excellent low voltage reference that remains stable over a range of currents from 400µA to 10mA. This feature makes it an ideal choice for precision applications where the supply voltage may vary or is not well regulated.

The device comes in a TO-92 package, which is widely used in the industry and known for its compact size and ease of mounting on a printed circuit board (PCB). The LM336Z-2.5/LFT7 is characterized for operation over a temperature range of -40°C to +85°C, ensuring its performance in diverse environmental conditions.

One of the key advantages of the LM336Z-2.5/LFT7 is its adjustability. By connecting a pair of resistors, users can set the output voltage to any value between 2.5V and the maximum system voltage. This flexibility is beneficial for calibration purposes or when a specific reference voltage is required that is not standard.

Applications for the LM336Z-2.5/LFT7 are vast and include power supply monitoring, digital voltmeters, op-amp circuitry, battery chargers, and precision current regulators. Its reliable performance and adaptability make it a go-to solution for professionals in need of a stable voltage reference.

Overall, the LM336Z-2.5/LFT7 by Texas Instruments stands out as a robust and versatile component. Its precision voltage reference capabilities, combined with the ability to work in a broad range of temperatures and currents, make it an essential part of the toolkit for any electronic design involving voltage regulation or monitoring.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7609 $53.2630
165+ $0.6243 $103.0095
250+ $0.6048 $151.2000
345+ $0.5853 $201.9285
445+ $0.5658 $251.7810
595+ $0.5073 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess