EN
  • EN
  • DE

LM336DR-2-5

Part No LM336DR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±4%
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053729-LM336DR-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM336DR-2-5 CAD Model

Description

The LM336DR-2.5 from Texas Instruments is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage over a wide range of operating conditions. This semiconductor device is commonly used in power supplies, battery-operated equipment, and other electronic applications requiring voltage calibration.

Key Features

  • Reference Voltage: Precise 2.5V output with a tight tolerance, ensuring accurate voltage reference for various circuits.
  • Temperature Stability: Excellent performance over a wide temperature range, making it suitable for temperature-critical applications.
  • Adjustable Output: The output voltage can be adjusted over a range by adding two external resistors, providing flexibility in design.
  • Low Dynamic Impedance: The device features a low dynamic impedance which helps in maintaining a stable voltage despite load changes.
  • Package Type: Supplied in an 8-pin SOIC package, the LM336DR-2.5 is suitable for surface-mount technology, allowing for compact PCB designs.

Applications

The LM336DR-2.5 voltage reference is versatile and can be used in a variety of applications including:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power Supply Monitoring
  • Battery Chargers
  • Motor Controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM336DR-2.5 voltage reference is built to meet high industry standards, ensuring long-term stability and performance for critical electronic systems.

Ordering Information

The product is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and shipping information, refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5177 $53.1195
85+ $1.2453 $105.8505
125+ $1.2064 $150.8000
175+ $1.1675 $204.3125
225+ $1.1285 $253.9125
300+ $1.0118 $303.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess