EN
  • EN
  • DE

RSX071VA-30

Part No RSX071VA-30
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Shottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244041-RSX071VA-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSX071VA-30 CAD Model

Description

The RSX071VA-30 is a Schottky Barrier Diode from Rohm Semiconductor, designed for high-speed switching and rectification applications. Featuring a low forward voltage drop and minimal reverse recovery time, it contributes to high efficiency in power conversion circuits. The diode is available in a small surface mount package, allowing for high-density board assembly.

Applications

  • High-Frequency Switching Power Supplies: Enhances efficiency and reduces switching losses.
  • DC-DC Converters: Used as a rectifier in various DC-DC converter topologies.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connection.
  • Free-Wheeling Diode: Prevents voltage spikes in inductive load circuits.
  • Solar Inverters: Improves the efficiency of solar power conversion.

Features

  • Low Forward Voltage Drop (Vf): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Low Reverse Leakage Current (Ir): Reduces power losses in the reverse bias condition.
  • Small Surface Mount Package: Facilitates compact and high-density PCB designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.

Benefits

  • Increased Power Conversion Efficiency: Results in lower energy consumption and reduced heat generation.
  • Improved Circuit Performance: Enables faster switching speeds and higher operating frequencies.
  • Enhanced System Reliability: Provides protection against voltage transients and reverse polarity issues.
  • Reduced Board Space Requirements: Allows for smaller and more compact electronic devices.
  • Cost-Effective Solution: Provides a balance of performance and cost-effectiveness for various applications.

Additional Details

The RSX071VA-30 has a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. Its low forward voltage drop is typically around 0.4V at the rated forward current. Detailed specifications, including the operating temperature range and maximum surge current, can be found in the manufacturer's datasheet.

Proper thermal management is crucial for optimizing the performance and reliability of the RSX071VA-30. The small surface mount package allows for efficient heat dissipation through proper PCB layout and heat sinking techniques.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8168 $63.5880
80+ $1.4911 $119.2880
120+ $1.4438 $173.2560
170+ $1.3976 $237.5920
215+ $1.3514 $290.5510
290+ $1.2116 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess