EN
  • EN
  • DE

LM335M/NOPB

Part No LM335M/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-100C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM335MNOPB, -LM335M/NOPB-ND, *LM335M/NOPB, LM335M-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923134-LM335M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM335M/NOPB CAD Model

Description

The LM335M/NOPB is a precision temperature sensor from Texas Instruments that provides an analog voltage output directly proportional to the temperature in Kelvin. This highly reliable and accurate sensor is designed for easy integration into a wide range of applications, including industrial controls, consumer products, and HVAC systems.

Key Features

  • Directly Calibrated in Kelvin: The output voltage of the LM335M/NOPB is linearly proportional to the Kelvin temperature, with a scaling factor of 10 mV/°K, eliminating the need for external calibration.
  • Wide Operating Temperature Range: This sensor can accurately measure temperatures from -40°C to +100°C, making it suitable for diverse environments.
  • Low Impedance Output: The low output impedance of the sensor ensures stable readings and makes it less susceptible to noise, which is critical for precise temperature measurements.
  • Simple Interface: The three-terminal device can be easily interfaced with microcontrollers or analog-to-digital converters for digital systems.
  • Operates from 4V to 30V: The LM335M/NOPB can be powered by a wide range of supply voltages, allowing for flexible integration into various circuit designs.

Applications

  • Environmental Controls
  • Industrial Temperature Monitoring
  • Consumer Electronics
  • Temperature Compensation Circuits
  • Data Acquisition Systems

Quality and Environmental Compliance

The "NOPB" designation indicates that this product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for hazardous substances. The device is supplied in an SOIC-8 package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Conclusion

The LM335M/NOPB from Texas Instruments stands out as a versatile and precise temperature sensing solution. Its direct Kelvin calibration, broad operating range, and ease of use make it an excellent choice for engineers and designers looking to incorporate accurate temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3533 $54.1320
80+ $1.2677 $101.4160
125+ $1.2249 $153.1125
180+ $1.1392 $205.0560
230+ $1.0964 $252.1720
285+ $1.0536 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess