EN
  • EN
  • DE
Part No 8076
Manufacturer Belden Inc.
Catalog Magnetic Wire
Description MW-35C HY 20AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Magnetic Wire
Mfr Belden Inc.
Package Spool
Product Status Active
Wire Gauge 20 AWG
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Polyamide
Jacket (Insulation) Diameter 0.035" (0.89mm)
Length - Approximate 315.0' (96m)
Ratings MW 35-C HY
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 858323-8076
Ultra Librarian 3D Model Ultra Librarian 8076 CAD Model

Description

The 858323-8076 magnetic wire is a high-quality component used in transformer and inductor applications.

  • Wire Gauge: 20 AWG
  • Package: Spool
  • Standard Package: 1 piece
  • Rating: MW 35-C HY
  • Conductor Material: Copper, Annealed Bare
  • Jacket (Insulation) Material: Polyamide
  • Jacket (Insulation) Diameter: 0.035" (0.89mm)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 12-20AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.187
Need more? Email Us
TE Connectivity
CONN MAG TERM 17-19AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-36AWG QC 0.110
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.187
Need more? Email Us
TE Connectivity
CONN MAG TERM 10-14AWG CRIMP
Lowest to $4.6822

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess