The LM2951ACMX/NOPB is a versatile low-dropout voltage regulator designed and manufactured by Texas Instruments, one of the leading semiconductor companies. This regulator is designed to offer a stable and reliable power supply for a wide range of applications, ensuring high-performance operation of electronic devices.
Key Features
- Adjustable Output Voltage: The LM2951ACMX/NOPB offers an adjustable output voltage, which can be set from 1.24V to 29V with external resistors, making it suitable for a variety of applications that require different voltage levels.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains its ability to regulate the output voltage even when the supply voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
- High Accuracy: The device provides excellent regulation over variations in line, load, and temperature, which translates to a stable voltage supply for sensitive electronic components.
- Current Limiting and Thermal Shutdown: The built-in current limiting and thermal shutdown features protect the device and the application circuit from damage due to overcurrent and overheating conditions.
- Low Quiescent Current: The LM2951ACMX/NOPB is optimized for low quiescent current, which reduces power consumption when the device is in idle mode, making it ideal for battery-powered applications.
Applications
The LM2951ACMX/NOPB is suitable for a broad array of applications, including but not limited to:
- Battery-powered equipment
- Consumer electronics
- Automotive electronics
- Portable communication devices
- Power management for embedded systems
Product Specifications
| Parameter |
Value |
| Output Voltage Range |
1.24V to 29V |
| Dropout Voltage (Typ) |
0.4V at 100mA |
| Output Current (Max) |
100mA |
| Quiescent Current (Typ) |
75µA |
| Package |
SOP-8 |
| Operating Temperature Range |
-40°C to +125°C |
With its advanced features and reliability, the LM2951ACMX/NOPB from Texas Instruments is an excellent choice for designers looking for a flexible and efficient voltage regulation solution.