EN
  • EN
  • DE

LM2940T-12/NOPB

Part No LM2940T-12/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827744-LM2940T-12/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2940T-12/NOPB CAD Model

Description

The LM2940T-12/NOPB from Texas Instruments is a low-dropout regulator designed to provide a fixed output voltage of 12V with a capability to deliver up to 1A of output current. This voltage regulator is part of the LM2940 series, which is known for its low dropout performance and is particularly suitable for applications requiring a low voltage differential between the input and output voltages.

With a dropout voltage typically at 0.5V at a full load, the LM2940T-12/NOPB ensures efficient operation even when the input voltage is close to the output voltage, which is highly beneficial for battery-powered devices where maximizing the use of available battery voltage is critical. This feature also makes the device an excellent choice for automotive applications, solar-powered systems, and any portable devices where power efficiency is a priority.

The LM2940T-12/NOPB also incorporates several protection features that safeguard the device and the load from various adverse conditions. These include overcurrent protection, thermal shutdown, and reverse battery protection. The overcurrent protection helps prevent the regulator from damage in the event of a short circuit or an excessive load, while the thermal shutdown feature turns off the device to prevent overheating. Reverse battery protection ensures that the device is not damaged if the battery is installed backward.

Another advantage of the LM2940T-12/NOPB is its ease of use. It requires minimal external components, typically only a 22 μF tantalum capacitor on the output to ensure stability. This simplicity allows for a compact design in end applications, which is especially beneficial for space-constrained environments.

The LM2940T-12/NOPB comes in a TO-220 package, which is known for its robustness and good thermal performance, making it suitable for a wide range of ambient temperatures and ensuring reliable operation under varying conditions.

Whether you are designing power supplies for consumer electronics, automotive electronics, or industrial applications, the LM2940T-12/NOPB offers a reliable and efficient solution for your low-dropout voltage regulation needs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6596 $58.0860
75+ $1.3618 $102.1350
115+ $1.3192 $151.7080
160+ $1.2767 $204.2720
205+ $1.2341 $252.9905
275+ $1.1064 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess