EN
  • EN
  • DE

ADM6315-31D2ARTZR7

Part No ADM6315-31D2ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 3.08V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014660-ADM6315-31D2ARTZR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-31D2ARTZR7 CAD Model

Description

ADM6315-31D2ARTZR7 Voltage Supervisor from Analog Devices Inc.

The ADM6315-31D2ARTZR7 is a highly precise voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component ensures system reliability and stability by providing a reset signal to microprocessors or microcontrollers upon detecting voltage levels that fall outside the predefined threshold.

This device is particularly suitable for portable and battery-powered applications due to its low power consumption and small footprint. It operates over a wide temperature range, making it versatile for various environmental conditions. The ADM6315-31D2ARTZR7 helps prevent system errors and data corruption that can occur during power-up, power-down, or if the supply voltage drops unexpectedly.

Key Features:

  • Precision Monitoring: The ADM6315-31D2ARTZR7 offers a precise 3.1V voltage threshold, ensuring accurate monitoring and reliable operation of the system's power supply.
  • Low Power Consumption: With its low power requirements, this voltage supervisor is an energy-efficient solution that contributes to the extended battery life of portable devices.
  • Reset Output: The device provides an active-low reset output, which remains asserted for a minimum of 140ms after the supply voltage has risen above the reset threshold, ensuring a proper system reset.
  • High Temperature Operation: It can reliably function in a broad range of temperatures, from -40°C to +125°C, accommodating various industrial and commercial applications.
  • Small Package: The supervisor comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • RoHS Compliant: In line with environmental standards, the component is RoHS compliant, minimizing the use of hazardous substances in electronic devices.

The ADM6315-31D2ARTZR7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for managing power supplies in electronic systems. Its combination of accuracy, low power consumption, and compact size makes it an excellent choice for designers looking to enhance system integrity and prolong operational lifespan.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6076 $50.6836
27+ $3.7806 $102.0762
41+ $3.6625 $150.1625
57+ $3.5443 $202.0251
73+ $3.4262 $250.1126
98+ $3.0718 $301.0364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess