EN
  • EN
  • DE

LM0505TMX-0.97/NOPB

Part No LM0505TMX-0.97/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1382483-LM0505TMX-0.97/NOPB
Ultra Librarian 3D Model Ultra Librarian LM0505TMX-0.97/NOPB CAD Model

Description

The LM0505TMX-0.97/NOPB is a highly efficient, precision-engineered voltage regulator component designed and manufactured by Texas Instruments. This device is specifically tailored to meet the stringent power management requirements of modern electronic systems. Its main function is to maintain a stable output voltage despite variations in input voltage or load conditions, which is crucial for the reliable operation of sensitive electronic equipment.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 0.97V, which is ideal for low-voltage applications.
  • High Efficiency: Designed for maximum power efficiency, the LM0505TMX-0.97/NOPB minimizes energy loss, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: It also features current limiting to safeguard the device and the load from excessive current conditions.
  • No-Pullback (NOPB) Lead-Free Finish: The NOPB designation indicates that the product has a lead-free finish, making it compliant with environmental regulations and suitable for eco-friendly manufacturing.

Applications

The LM0505TMX-0.97/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessors and DSP power supplies
  • Low-voltage logic supplies
  • Communication equipment
  • Point-of-load conversions

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number LM0505TMX-0.97/NOPB
Output Voltage 0.97V
Package/Case Surface-Mount

With its robust design and reliable performance, the LM0505TMX-0.97/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance power stability in their electronic systems.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $29.3578
Others
Lowest to $0.0099
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4312 $104.4312
2+ $101.0624 $202.1248
3+ $97.6937 $293.0811
4+ $87.5874 $350.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess