EN
  • EN
  • DE

LM2917M/NOPB

Part No LM2917M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM2917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM2917M-NDR, -LM2917M/NOPB-ND, LM2917M-NDR, *LM2917M/NOPB, LM2917MNOPB
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877292-LM2917M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2917M/NOPB CAD Model

Description

The LM2917M/NOPB, manufactured by Texas Instruments, is a monolithic frequency to voltage converter specifically designed for a wide range of applications. This integrated circuit (IC) is particularly well-suited for use in tachometers, frequency-to-voltage conversion, and motor speed control, among other uses.

Key Features

  • Ground Referenced Tachometer Input: This feature allows for direct connection of the tachometer input to the ground for simplified circuit design and enhanced noise immunity.
  • Operational Frequency Range: The LM2917M/NOPB operates over a frequency range of 0 Hz to 10 kHz, providing a wide operational window for various applications.
  • Built-In Hysteresis: The inclusion of hysteresis in the frequency input enhances the stability of the output signal, making it less sensitive to input noise.
  • Stable and Adjustable Zero: Users can adjust the zero to their specific needs, ensuring accurate and stable operation across different conditions.
  • Non-Volatile Storage: The output is capable of driving either an NPN transistor or a standard LED for visual frequency indication without the need for external components.

Applications

The versatility of the LM2917M/NOPB makes it ideal for a broad range of applications, including:

  • Automotive tachometers
  • Frequency to voltage converters
  • Vibration measurement
  • Motor and fan speed control
  • Process control instrumentation

Product Specifications

The LM2917M/NOPB comes in an 8-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. The device operates over a temperature range of -40°C to +125°C, making it reliable in various environmental conditions. It is also designed with a supply voltage range of 4.5V to 28V, providing flexibility in system power design.

Quality and Reliability

Texas Instruments ensures that the LM2917M/NOPB meets high standards of quality and reliability. The NOPB designation in the part number indicates that the product is lead-free (No Lead Plating), which makes it compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring environmental friendliness and suitability for use in a wide range of consumer and industrial markets.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6257 $56.8995
75+ $1.3339 $100.0425
120+ $1.2922 $155.0640
160+ $1.2506 $200.0960
210+ $1.2089 $253.8690
280+ $1.0838 $303.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess