EN
  • EN
  • DE

ADMP421ACEZ-RL7

Part No ADMP421ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Omnidirectional Microphone with Bottom Port and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141048-ADMP421ACEZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADMP421ACEZ-RL7 CAD Model

Description

The ADMP421ACEZ-RL7 is a state-of-the-art, high-performance, omnidirectional MEMS microphone with a digital output from Analog Devices Inc. Designed to provide superior audio quality, this microphone is ideal for a wide range of applications, including smartphones, tablets, smart home devices, and industrial applications where clear audio capture is essential.

Key Features

  • High-Quality Audio Capture: The ADMP421ACEZ-RL7 features an acoustic sensor with a flat wideband frequency response, ensuring accurate and natural sound reproduction.
  • Low Power Consumption: Optimized for battery-powered devices, this microphone exhibits low power consumption, making it ideal for portable electronics.
  • Digital Output: The microphone's digital I²S interface allows for a direct connection to digital processors, eliminating the need for an analog-to-digital converter and simplifying the audio signal chain.
  • Omnidirectional Pickup Pattern: It captures sound equally from all directions, providing flexibility in microphone placement and consistent audio performance.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, the ADMP421ACEZ-RL7 ensures clear audio capture with minimal noise.
  • Stable Performance: The microphone is designed to perform consistently across a wide range of environmental conditions, including temperature and humidity variations.

Applications

  • Mobile Devices (Smartphones, Tablets)
  • Smart Home Devices (Smart Speakers, Voice-Controlled Systems)
  • Teleconferencing Systems
  • Wearable Technology
  • Industrial and Automotive Systems

Product Specifications

The ADMP421ACEZ-RL7 microphone is offered in a compact package size that is suitable for space-constrained designs. It operates over a wide voltage range and has a high tolerance for mechanical shock, ensuring robustness and reliability in various applications. The product is available in a reel format (RL7), facilitating efficient integration into automated manufacturing processes.

With its combination of high-performance audio capture, low power consumption, and digital output, the ADMP421ACEZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the audio experience in their next-generation electronic devices.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1244 $63.7320
70+ $1.7431 $122.0170
105+ $1.6888 $177.3240
145+ $1.6342 $236.9590
185+ $1.5797 $292.2445
245+ $1.4163 $346.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess