EN
  • EN
  • DE

ADP3419JRMZ

Part No ADP3419JRMZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717589-ADP3419JRMZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3419JRMZ CAD Model

Description

ADP3419JRMZ Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3419JRMZ is a high-performance, dual MOSFET driver optimized for driving two N-channel MOSFETs, the two switches in a nonisolated synchronous buck power converter. It is capable of driving both the high-side and low-side MOSFETs and is designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features:

  • High-Voltage Drive: Capable of operating with a supply voltage up to 12 V, making it suitable for a wide range of applications.
  • Bootstrap Compatible: Includes a high-voltage bootstrap diode for the high-side drive to ensure efficient operation even at high switching frequencies.
  • Output Disable Function: Provides an output disable feature that allows for easy implementation of power-saving modes and ensures safe operation during system faults.
  • Fast Switching Performance: Designed for fast switching performance, reducing power losses and improving power supply efficiency.
  • Dual Outputs: Dual outputs enable the ADP3419JRMZ to drive both the high-side and low-side MOSFETs in a synchronous buck converter topology.
  • Thermal Protection: Features built-in thermal protection that shuts down the driver to prevent damage from overheating.

Applications:

The ADP3419JRMZ is ideal for a variety of applications, including:

  • Desktop and notebook computers
  • Distributed power systems
  • DC-to-DC converters
  • Telecommunications infrastructure

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADP3419JRMZ
Package / Case MSOP-10
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

With its robust design and comprehensive features, the ADP3419JRMZ from Analog Devices Inc. is an excellent choice for engineers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5498 $52.2310
225+ $0.4512 $101.5200
345+ $0.4371 $150.7995
475+ $0.4230 $200.9250
615+ $0.4089 $251.4735
820+ $0.3666 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,695 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess