EN
  • EN
  • DE

LM2903PWG4

Part No LM2903PWG4
Manufacturer Texas Instruments
Catalog Misc Products
Description DUAL DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827729-LM2903PWG4
Ultra Librarian 3D Model Ultra Librarian LM2903PWG4 CAD Model

Description

The LM2903PWG4 from Texas Instruments is a versatile and highly reliable dual differential comparator that is widely used in a variety of electronic applications. This integrated circuit is designed to perform functions where precision voltage comparison is crucial. It is commonly used in level detectors, pulse generators, and various types of alarm and monitoring circuits.

The comparator features two independent voltage comparators that are capable of operating over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. The LM2903PWG4 is characterized for operation from -40°C to 125°C, making it suitable for automotive and industrial applications where extreme temperatures are a factor.

Key Features:

  • Power Supply: Operates from a single 2V to 36V supply or dual supplies of ±1V to ±18V.
  • Low Supply Current: Draws a minimal current, making it ideal for battery-powered devices.
  • Offset Voltage: Features low input offset voltage, which enhances accuracy in voltage comparison.
  • Input Common-Mode Voltage Range: Includes ground, which allows for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the power supply voltage for flexible usage across applications.
  • Output Compatibility: Compatible with TTL, MOS, and CMOS logic systems.
  • Package: Available in TSSOP-8 (PW) package, which is suitable for space-constrained applications.

The LM2903PWG4's robust design ensures stability and prevents false triggering, while its open-collector output offers the flexibility to interface with different types of logic systems. This makes it an excellent choice for designers looking for a reliable and versatile component that can be integrated into a wide array of electronic systems.

Whether you are designing automotive electronics, industrial equipment, or consumer products, the LM2903PWG4 dual differential comparator is a reliable and cost-effective solution that delivers consistent performance and quality that Texas Instruments is known for.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0896 $50.1760
1,195+ $0.0840 $100.3800
1,850+ $0.0811 $150.0350
2,650+ $0.0755 $200.0750
3,445+ $0.0726 $250.1070
4,300+ $0.0698 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,450 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess