EN
  • EN
  • DE

LM2903DGKR

Part No LM2903DGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 8-VSSOP
Win Source Part Number 018940-LM2903DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM2903DGKR CAD Model

Description

Product LM2903DGKR from Texas Instruments is an exceptional piece of technology that is designed to provide a high level of performance and reliability.

  • Device Type: Dual Differential Comparator
  • Power Supply: Single power supply over a wide range of voltages, split power supply
  • Key Features: Low input bias current, input common-mode voltage range includes ground, high levels of electrostatic discharge (ESD) tolerance, open-collector output
  • Input Common-Mode Voltage Range: Includes ground
  • Output: Open-collector
  • Applications: Limit comparators, simple analog-to-digital converters, pulse, squarewave, and time delay generators, power supplies, DC-DC converters, and battery chargers

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,860 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess