Product Overview: LM2903BQDDFRQ1 from Texas Instruments
The LM2903BQDDFRQ1 is a versatile dual differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality automotive-grade component is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for a wide range of applications in vehicle electronics.
Key Features
- Wide Supply Voltage Range: The device can operate from a single supply voltage of 2V to 36V or a dual supply voltage of ±1V to ±18V, providing flexibility for various circuit configurations.
- Low Supply Current: It features a typical low supply current of 0.8 mA, which is beneficial for power-sensitive applications.
- High Input Offset Voltage: The comparator has a typical input offset voltage of 2 mV, ensuring precise operation.
- Differential Input Voltage Range: It can handle the differential input voltage range equal to the supply voltage, making it suitable for a variety of signal conditions.
- Output Configuration: The open collector outputs can be connected to voltages that can exceed VCC, adding to the component's versatility.
- Temperature Range: The LM2903BQDDFRQ1 is designed to operate over the automotive temperature range of -40°C to +125°C.
Applications
The LM2903BQDDFRQ1 is widely used in automotive applications due to its robustness and reliability. Common applications include:
- Limit comparators
- Simple analog to digital converters
- Voltage monitors
- Window detectors
- Battery chargers
- Signal conditioning devices
- Motor control circuits
Quality and Reliability
As an automotive-qualified product, the LM2903BQDDFRQ1 adheres to the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring performance under extreme conditions, and is manufactured in ISO/TS 16949 certified facilities, reflecting Texas Instruments' commitment to automotive quality.
Package and Availability
The LM2903BQDDFRQ1 is available in an 8-pin SOT-23 (DDF) package, which is suitable for space-constrained applications. For design flexibility and ease of integration, the product is supported with a comprehensive set of technical documentation, including datasheets, application notes, and design resources available on the Texas Instruments website.