EN
  • EN
  • DE

LM2901VQPWRG4Q1

Part No LM2901VQPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM2901x-Q1 Quadruple Differential Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1198181-LM2901VQPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2901V-Q1
Introduction Date July 10, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2901VQPWRG4Q1 CAD Model

Description

The LM2901VQPWRG4Q1 from Texas Instruments is a robust, quad differential comparator that is designed to operate from a single power supply over a wide range of voltages. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable solution for voltage-level detection and signal-conditioning tasks.

Key Features

  • Wide Voltage Range: The LM2901VQPWRG4Q1 can function with a single power supply ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it highly versatile for various circuit configurations.
  • Low Supply Current Drain: This comparator is designed for low-power operation, which is critical for automotive and battery-powered applications.
  • Low Input Biasing Current: The device features a low input bias current, thereby reducing the influence on the input signal and improving overall accuracy.
  • Low Input Offset Current: Minimal input offset current ensures that the output remains stable and accurate even with input voltage fluctuations.
  • Offset Voltage: A low input offset voltage allows for more precise comparison of input signals.
  • Differential Input Voltage Range: The comparator has the capability to handle a wide range of differential input voltages equal to the supply voltage.
  • Output Configuration: The open-collector outputs permit wired-OR connections, providing added flexibility in output stage design.
  • Automotive Qualification: This device is qualified for automotive applications, adhering to the stringent quality standards of the automotive industry.

Applications

The LM2901VQPWRG4Q1 is suitable for a variety of applications, including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • DC Motor Controllers
  • Battery Monitors
  • Alarm Circuits
  • Window Comparators
  • Voltage-Level Detectors

With its robust design and versatile features, the LM2901VQPWRG4Q1 is an excellent choice for designers looking for a reliable comparator that can withstand the harsh environments found in automotive and industrial settings.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,140 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess