EN
  • EN
  • DE

LM285LPRE3-2-5

Part No LM285LPRE3-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053457-LM285LPRE3-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285LPRE3-2-5 CAD Model

Description

Overview of Product LM285LPRE3-2-5 from Texas Instruments

The LM285LPRE3-2-5 is a precision micro-power voltage reference from Texas Instruments, renowned for its high reliability and versatility in various applications. This voltage reference device offers a fixed 2.5V output with a tight tolerance and low temperature coefficient, making it an ideal choice for precision analog circuits.

Key Features

  • Fixed 2.5V Output: The device provides a stable reference voltage, which is essential for maintaining the accuracy of analog-to-digital conversions and other precision voltage-dependent operations.
  • Low Temperature Coefficient: With its excellent temperature stability, the LM285LPRE3-2-5 ensures consistent performance across a wide range of operating conditions.
  • Low Dynamic Impedance: The low output impedance of this device minimizes voltage drops and maintains a constant voltage level even with varying load conditions.
  • Extended Operating Current Range: It supports a wide operating current range, making it suitable for a variety of power-sensitive applications.
  • Small Package Size: The compact form factor allows for easy integration into space-constrained designs without compromising on performance.

Applications

The LM285LPRE3-2-5 is designed to meet the needs of a broad spectrum of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Precision data acquisition systems
  • Microprocessor-controlled systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LM285LPRE3-2-5 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it a trustworthy component for critical and long-term applications.

In summary, the LM285LPRE3-2-5 voltage reference from Texas Instruments is a high-precision, reliable solution for providing a stable reference voltage in a variety of electronic systems. Its low power consumption, temperature stability, and small footprint make it an excellent choice for designers looking to enhance the accuracy and efficiency of their circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3712 $50.1120
330+ $0.3046 $100.5180
510+ $0.2951 $150.5010
705+ $0.2856 $201.3480
910+ $0.2761 $251.2510
1,215+ $0.2475 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess