EN
  • EN
  • DE

LM285DRE4-1-2

Part No LM285DRE4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053448-LM285DRE4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DRE4-1-2 CAD Model

Description

Product Overview: LM285DRE4-1-2 from Texas Instruments

The LM285DRE4-1-2 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products and solutions. This particular component is designed to provide a stable and precise reference voltage for various applications, ranging from power supplies to data converters and battery-operated devices.

Key Features

  • Voltage Accuracy: The LM285DRE4-1-2 offers an impressive initial accuracy of 1%, ensuring reliable and consistent performance.
  • Low Dynamic Impedance: With a dynamic impedance of less than 1Ω, it provides a stable voltage under varying load conditions, which is critical for sensitive electronic circuits.
  • Wide Operating Current Range: This device operates over a current range of 20µA to 20mA, offering flexibility in a variety of applications.
  • Extended Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, making it suitable for industrial-grade applications.
  • Micro-Power Consumption: The low quiescent current makes this voltage reference ideal for battery-powered and portable applications where power efficiency is paramount.

Applications

The LM285DRE4-1-2 is versatile and can be used in a wide array of electronic systems. Some common applications include:

  • Portable, battery-operated devices
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Power supply monitoring
  • Instrumentation and test equipment
  • Automotive electronics

Package and Quality

Encased in a small surface-mount package, the LM285DRE4-1-2 is designed for optimal integration into modern PCB layouts. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements.

For designers and engineers in need of a reliable voltage reference, the LM285DRE4-1-2 from Texas Instruments represents a blend of precision, durability, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess