EN
  • EN
  • DE

LM27965SQX

Part No LM27965SQX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual Display White LED Driver with I2C Compatible Brightness Control | IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 30mA
Frequency 1.27MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LM27965
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198032-LM27965SQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27965SQX CAD Model

Description

The LM27965SQX from Texas Instruments is a highly integrated charge-pump-based, dual-display white LED driver designed to provide a high-quality backlight solution for small-form-factor displays in a variety of portable electronic devices. This LED driver is capable of driving up to 6 white LEDs in parallel for the main display and 2 white LEDs for the sub-display, making it an ideal choice for dual-display applications.

Key Features

  • Integrated Power Diodes: The LM27965SQX includes integrated power diodes, which simplifies the overall design and reduces external component count.
  • Dual Display Capability: With the ability to drive LEDs for both a main and a sub-display, this driver supports devices with multiple screens, such as flip phones or devices with notification screens.
  • High Efficiency: The charge pump-based design allows for high power efficiency, which is crucial for battery-powered devices, extending their operational life.
  • Independent Display Control: Each display can be independently controlled, allowing for power savings by dimming or shutting off the backlight on one display while the other remains active.
  • 1x/1.5x Adaptive Mode Charge Pump: The adaptive mode charge pump optimizes efficiency based on the LED forward voltage requirements.
  • Small Package Size: The LM27965SQX comes in a compact, 24-bump, lead-free NanoFree™ CSP package, which is ideal for space-constrained applications.

Applications

The versatility of the LM27965SQX makes it suitable for a wide range of applications, particularly where dual-display functionality and power efficiency are important. These applications include:

  • Mobile Phones
  • Smartphones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices

Overall, the LM27965SQX is a robust solution for designers looking to enhance the visual experience of portable devices while maintaining efficient power consumption. Its small footprint and dual-display driving capabilities make it a versatile and valuable component in the Texas Instruments portfolio.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0578 $51.9826
40+ $2.5089 $100.3560
62+ $2.4305 $150.6910
86+ $2.3521 $202.2806
110+ $2.2737 $250.1070
148+ $2.0385 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess