EN
  • EN
  • DE

LM2794TL

Part No LM2794TL
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Current Regulated Switched Capacitor LED Supply with Analog and PWM Brightness Control | IC LED DRIVER RGLTR DIM 14DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3.8V
Current - Output / Channel 20mA
Frequency 515kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFBGA
Supplier Device Package 14-μSMD (2.1x2.4)
Family Part Number LM2794
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198017-LM2794TL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2794TL CAD Model

Description

The LM2794TL from Texas Instruments is a versatile, high-performance white LED driver designed to provide a comprehensive solution for display backlighting and keypad backlighting in portable devices. This compact and efficient device is engineered to enhance the visual experience on mobile phones, PDAs, portable gaming devices, and other handhelds that require uniform illumination.

Key Features:

  • Adaptive 1x/1.5x/2x Charge Pump: The LM2794TL utilizes a charge pump that can adaptively switch between 1x, 1.5x, and 2x modes, ensuring optimal efficiency and consistent brightness, even as the battery voltage changes.
  • High Efficiency: This device is designed to maximize battery life with high efficiency, which is crucial for portable applications where power consumption is a critical concern.
  • Dimming Control: It offers a wide range of dimming capabilities, enabling precise brightness control to cater to user preferences and ambient light conditions.
  • Small Footprint: The LM2794TL comes in a tiny package, making it an ideal choice for space-constrained applications.

Performance Specifications:

  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Drive Capability: Capable of driving up to 6 LEDs in series, providing flexibility in backlight design.
  • Protection Features: Built-in over-voltage, thermal, and short-circuit protection mechanisms ensure reliable operation and longevity of the device and the LEDs it drives.

Applications:

The LM2794TL is ideal for a wide range of applications, including:

  • Mobile Phones and Smartphones
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Devices
  • Other Handheld Devices

With its combination of efficiency, adaptability, and compact size, the LM2794TL from Texas Instruments stands out as a top choice for designers looking to enhance the user experience with superior display and keypad backlighting solutions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess